UIY Inc. 26.5 to 40GHz Fullband WR28 Waveguide Isolator UIYWI2259A

Description
26.5 to 40GHz Fullband WR28 Waveguide Isolator
Request a Quote
Description
26.5 to 40GHz Fullband WR28 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWI2259A is a 26.5 to 40 GHz waveguide isolator for military, space, and commercial applications, housed in a WR28 (BJ320) interface with dimensions of 22.50 mm by 25.90 mm by 13.46 mm. It operates over a temperature range of -40 to +85 °C, with a maximum insertion loss of 0.45 dB, minimum isolation of 16 dB, maximum VSWR of 1.4, and power handling of 25 W forward and 10 W reverse. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYWI2259A is a 26.5 to 40 GHz waveguide isolator for military, space, and commercial applications, housed in a WR28 (BJ320) interface with dimensions of 22.50 mm by 25.90 mm by 13.46 mm. It operates over a temperature range of -40 to +85 °C, with a maximum insertion loss of 0.45 dB, minimum isolation of 16 dB, maximum VSWR of 1.4, and power handling of 25 W forward and 10 W reverse. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Shenzhen, China
26.5 to 40GHz Fullband WR28 Waveguide Isolator
UIYWI2259A
26.5 to 40GHz Fullband WR28 Waveguide Isolator UIYWI2259A
26.5 to 40GHz Fullband WR28 Waveguide Isolator

26.5 to 40GHz Fullband WR28 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2259A
Product Name 26.5 to 40GHz Fullband WR28 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.15 :1
View Details
22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details