WR15 (BJ620) waveguide to coaxial adapter for RF frequencies from 49.8 GHz to 75.5 GHz, with a 1.85mm-F coaxial connector and waveguide interface, offering a maximum insertion loss of 2.0 dB and a VSWR of 1.0, rated for 3 W CW power and operating temperatures from -55 °C to +85 °C, housed in a compact mechanical package with dimensions of 3.760 in x 2.500 in x 0.762 in and compliant with FUGP620(UG-385/U) specifications.
WR15 (BJ620) - Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | UIYWTCWR15A |
| Product Name | WR15 (BJ620) - Waveguide to Coaxial Adapter |
| Component Type | Transition |