UIY Inc. 29 to 31GHz WR28 Waveguide Isolator UIYWI1938A

Description
29 to 31GHz WR28 Waveguide Isolator
Request a Quote
Description
29 to 31GHz WR28 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWI1938A is a 29 to 31 GHz waveguide isolator designed for military, space, and commercial applications, featuring an insertion loss of 0.3 dB max, isolation of 20 dB min, and a VSWR of 1.2 max. It handles 40 W forward power and 15 W reverse power, operates over a temperature range of -40 to +85°C, and uses a WR28 (BJ320) connector. The unit has dimensions of 38.0 mm in length, 14.0 mm in width, and 13.7 mm in height, with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

UIYWI1938A is a 29 to 31 GHz waveguide isolator designed for military, space, and commercial applications, featuring an insertion loss of 0.3 dB max, isolation of 20 dB min, and a VSWR of 1.2 max. It handles 40 W forward power and 15 W reverse power, operates over a temperature range of -40 to +85°C, and uses a WR28 (BJ320) connector. The unit has dimensions of 38.0 mm in length, 14.0 mm in width, and 13.7 mm in height, with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
29 to 31GHz WR28 Waveguide Isolator - UIYWI1938A - UIY Inc.
Shenzhen, China
29 to 31GHz WR28 Waveguide Isolator
UIYWI1938A
29 to 31GHz WR28 Waveguide Isolator UIYWI1938A
29 to 31GHz WR28 Waveguide Isolator

29 to 31GHz WR28 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI1938A
Product Name 29 to 31GHz WR28 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details