UIY Inc. WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR90E

Description
WR90 (BJ100) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR90 (BJ100) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR90 (BJ100) waveguide to coaxial adapter for RF applications from 8.2 to 12.5 GHz, with insertion loss of 0.3 dB maximum, VSWR of 1.25 maximum, and peak power handling of 50 W. Operates from -55°C to +85°C, with SMA-F or N-F connector options. Mechanical dimensions are specified with general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

WR90 (BJ100) waveguide to coaxial adapter for RF applications from 8.2 to 12.5 GHz, with insertion loss of 0.3 dB maximum, VSWR of 1.25 maximum, and peak power handling of 50 W. Operates from -55°C to +85°C, with SMA-F or N-F connector options. Mechanical dimensions are specified with general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Shenzhen, China
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR90E
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR90E
WR90 (BJ100) - Waveguide to Coaxial Adapter

WR90 (BJ100) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR90E
Product Name WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
Maximum Input Power 50 dBm
View Details