WR15 (BJ620) waveguide to coaxial adapter for RF applications from 50 to 75 GHz, with insertion loss of 0.6 dB maximum, VSWR of 1.5 maximum, and peak power handling of 100 W. It uses a 1.0mm-F coaxial connector and operates from -55°C to +85°C. The unit measures 3.760 mm in height and 4.062 mm in width, with a general tolerance of ±2%. Common for military, space, and commercial use.
WR15 (BJ620) - Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR15F |
| Product Name | WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter |
| Adapter Connector Type | 1.0/2.3 |