UIY Inc. WR75 (BJ120) - Waveguide to Coaxial Adapter UIYWTCWR75E

Description
WR75 (BJ120) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR75 (BJ120) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR75 (BJ120) waveguide to coaxial adapter with SMA-F connector, operating from 9.84 to 15.0 GHz, with a maximum insertion loss of 0.3 dB and VSWR of 1.25, rated for 50 W CW power and operating temperatures from -55 to +85°C. The adapter is designed for military, space, and commercial applications and includes a standard one-year warranty. Mechanical dimensions are provided in millimeters and inches with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

WR75 (BJ120) waveguide to coaxial adapter with SMA-F connector, operating from 9.84 to 15.0 GHz, with a maximum insertion loss of 0.3 dB and VSWR of 1.25, rated for 50 W CW power and operating temperatures from -55 to +85°C. The adapter is designed for military, space, and commercial applications and includes a standard one-year warranty. Mechanical dimensions are provided in millimeters and inches with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Shenzhen, China
WR75 (BJ120) - Waveguide to Coaxial Adapter
UIYWTCWR75E
WR75 (BJ120) - Waveguide to Coaxial Adapter UIYWTCWR75E
WR75 (BJ120) - Waveguide to Coaxial Adapter

WR75 (BJ120) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR75E
Product Name WR75 (BJ120) - Waveguide to Coaxial Adapter
Operating Frequency 9.84 to 15.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Operating Frequency 49.80 to 67.00 GHz
VSWR 1.8 :1
View Details