UIY Inc. WR34 (BJ260) - Waveguide to Coaxial Adapter UIYWTCWR34A

Description
WR34 (BJ260) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR34 (BJ260) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR34 (BJ260) waveguide to coaxial adapter for RF applications from 21.7 to 33.0 GHz with insertion loss of 0.25 dB maximum, VSWR of 1.2 maximum, and power handling of 3 W continuous and 100 W peak, housed with 2.92mm connectors and operating from -55 to +85°C. The unit measures 21.10 mm in length and 15.00 mm in height with a ±2% general tolerance.

Datasheet Summary
Powered by GS/AI

WR34 (BJ260) waveguide to coaxial adapter for RF applications from 21.7 to 33.0 GHz with insertion loss of 0.25 dB maximum, VSWR of 1.2 maximum, and power handling of 3 W continuous and 100 W peak, housed with 2.92mm connectors and operating from -55 to +85°C. The unit measures 21.10 mm in length and 15.00 mm in height with a ±2% general tolerance.

Suppliers

Company
Product
Description
Supplier Links
WR34 (BJ260) - Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Shenzhen, China
WR34 (BJ260) - Waveguide to Coaxial Adapter
UIYWTCWR34A
WR34 (BJ260) - Waveguide to Coaxial Adapter UIYWTCWR34A
WR34 (BJ260) - Waveguide to Coaxial Adapter

WR34 (BJ260) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR34A
Product Name WR34 (BJ260) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.15 :1
View Details
7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
WR2100 (BJ4) - Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.35 to 0.53 GHz
VSWR 1.25 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.8 :1
View Details