UIY Inc. WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR28A

Description
WR28 (BJ320) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR28 (BJ320) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR28 (BJ320) waveguide to coaxial adapter for RF applications from 26.5 to 40.0 GHz with 0.25 dB maximum insertion loss, 1.25 maximum VSWR, and 100 W peak power handling operating from -55 to +85 °C. Available with 2.92mm-F, 2.92mm-M, 2.4mm-F, or 2.4mm-M connectors. Unit is designed for military, space, and commercial use.

Datasheet Summary
Powered by GS/AI

WR28 (BJ320) waveguide to coaxial adapter for RF applications from 26.5 to 40.0 GHz with 0.25 dB maximum insertion loss, 1.25 maximum VSWR, and 100 W peak power handling operating from -55 to +85 °C. Available with 2.92mm-F, 2.92mm-M, 2.4mm-F, or 2.4mm-M connectors. Unit is designed for military, space, and commercial use.

Suppliers

Company
Product
Description
Supplier Links
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Shenzhen, China
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR28A
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR28A
WR28 (BJ320) - Waveguide to Coaxial Adapter

WR28 (BJ320) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR28A
Product Name WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
Maximum Input Power 34.77 dBm
View Details