Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WAVEGUIDE-TO-COAXIAL ADAPTERS
UIY INC.
UIYWTCWR62A -- WR62 (BJ140) RIGHT ANGLE 90° WAVEGUIDE TO COAXIAL ADAPTER
UIY Inc.
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR62A
Description
WR62 (BJ140) - Waveguide to Coaxial Adapter
UIY Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
WR62 (BJ140) - Waveguide to Coaxial Adapter
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
UIY Inc.
Shenzhen, China
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR62A
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR62A
WR62 (BJ140) - Waveguide to Coaxial Adapter
WR62 (BJ140) - Waveguide to Coaxial Adapter
Supplier's Site
Datasheet
Technical Specifications
UIY Inc.
Product Category
Waveguide-to-Coaxial Adapters
Product Number
UIYWTCWR62A
Product Name
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type
SMA
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR34A
Specs
Adapter Connector Type
2.92mm
Frequency Range
21700.0 to 33000.0 MHz
Maximum Input Power
34.77 dBm
View Details
UIY Inc.
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter
UIYWTCWR2300A
Specs
Adapter Connector Type
Type N; SMA; 7/16
Frequency Range
320.0 to 490.0 MHz
Maximum Input Power
50 dBm
View Details
UIY Inc.
WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter
UIYWTCWR340A
Specs
Adapter Connector Type
Type N; SMA; 7/16
Frequency Range
2170.0 to 3300.0 MHz
Maximum Input Power
50 dBm
View Details
UIY Inc.
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR284F
Specs
Adapter Connector Type
Type N; 7/16
Frequency Range
2600.0 to 3950.0 MHz
Maximum Input Power
54.77 dBm
View Details