WR229 (BJ40) waveguide to coaxial adapter for RF transmission between 3.22 and 4.9 GHz, with insertion loss of 0.15 dB and VSWR of 1.15 max, available with N-F or SMA-F connectors, rated for 100 W or 50 W peak power depending on connector, and operating from -55 °C to +85 °C. Package dimensions are 98.40 mm by 65.00 mm by 82.30 mm. Military, space, and commercial applications supported.
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR229A |
| Product Name | WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA |