WR137 (BJ70) waveguide to coaxial adapters are designed for RF applications in military, space, and commercial environments, offering a frequency range of 5.38 to 8.17 GHz with insertion loss of 0.15 dB and VSWR of 1.15. Available with SMA-F or N-F connectors, they handle up to 100 W CW power and operate from -55 to +85 °C. The adapter features a right-angle 90° configuration with dimensions of 68.30 mm × 34.85 mm and a tolerance of ±2%. A one-year standard warranty is provided.
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR137A |
| Product Name | WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA |