UIY Inc. WR51 (BJ180) - Waveguide to Coaxial Adapter UIYWTCWR51E

Description
WR51 (BJ180) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR51 (BJ180) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR51 (BJ180) waveguide to coaxial adapter for RF applications from 14.5 to 22.0 GHz with insertion loss of 0.3 dB and VSWR of 1.3, available with SMA-F or 2.92mm-F connectors, rated for 50 W CW and 1 kW peak power, operating temperature range of -55 to +85 °C, with standard one-year warranty and support for military, space, and commercial use.

Datasheet Summary
Powered by GS/AI

WR51 (BJ180) waveguide to coaxial adapter for RF applications from 14.5 to 22.0 GHz with insertion loss of 0.3 dB and VSWR of 1.3, available with SMA-F or 2.92mm-F connectors, rated for 50 W CW and 1 kW peak power, operating temperature range of -55 to +85 °C, with standard one-year warranty and support for military, space, and commercial use.

Suppliers

Company
Product
Description
Supplier Links
WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Shenzhen, China
WR51 (BJ180) - Waveguide to Coaxial Adapter
UIYWTCWR51E
WR51 (BJ180) - Waveguide to Coaxial Adapter UIYWTCWR51E
WR51 (BJ180) - Waveguide to Coaxial Adapter

WR51 (BJ180) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR51E
Product Name WR51 (BJ180) - Waveguide to Coaxial Adapter
Operating Frequency 14.50 to 22.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
WR12 (BJ740) – Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.5 :1
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details