UIY Inc. 17.7 to 21.6GHz WR42 Waveguide Isolator UIYWI2238A

Description
17.7 to 21.6GHz WR42 Waveguide Isolator
Request a Quote
Description
17.7 to 21.6GHz WR42 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

17.7 to 21.6 GHz WR42 (BJ220) waveguide isolator with insertion loss up to 0.3 dB, isolation of at least 20 dB, VSWR of 1.22 max, forward power handling of 30 W, reverse power handling of 15 W, and operating temperature range from -55 to +85 °C. Package dimensions are 22.40 mm by 17.02 mm with M2.5 and M3.0 mounting holes. Optical measurements apply to the UIYWI2238A series variants including UIYWI2238A177T212 and UIYWI2238A185T216. Manufacturer lists military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

17.7 to 21.6 GHz WR42 (BJ220) waveguide isolator with insertion loss up to 0.3 dB, isolation of at least 20 dB, VSWR of 1.22 max, forward power handling of 30 W, reverse power handling of 15 W, and operating temperature range from -55 to +85 °C. Package dimensions are 22.40 mm by 17.02 mm with M2.5 and M3.0 mounting holes. Optical measurements apply to the UIYWI2238A series variants including UIYWI2238A177T212 and UIYWI2238A185T216. Manufacturer lists military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Shenzhen, China
17.7 to 21.6GHz WR42 Waveguide Isolator
UIYWI2238A
17.7 to 21.6GHz WR42 Waveguide Isolator UIYWI2238A
17.7 to 21.6GHz WR42 Waveguide Isolator

17.7 to 21.6GHz WR42 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2238A
Product Name 17.7 to 21.6GHz WR42 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.3 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 49.80 to 75.50 GHz
VSWR 2 :1
View Details
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.15 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details