UIY Inc. 92 to 96GHz Fullband WR10 Waveguide Circulator UIYWC1027A

Description
92 to 96GHz Fullband WR10 Waveguide Circulator
Request a Quote
Description
92 to 96GHz Fullband WR10 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWC1027A is a waveguide circulator designed for operation within the frequency range of 92 to 96 GHz. It features a maximum insertion loss of 0.8 dB and a minimum isolation of 18 dB, with a maximum voltage standing wave ratio (VSWR) of 1.35. The device can handle forward and reverse power levels of up to 2 watts. It is housed in a WR10 (BJ900) connector type and is rated for operation in temperatures ranging from -40 to +60 degrees Celsius. This circulator is suitable for military, space, and commercial applications, and custom designs are available upon request. The product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYWC1027A is a waveguide circulator designed for operation within the frequency range of 92 to 96 GHz. It features a maximum insertion loss of 0.8 dB and a minimum isolation of 18 dB, with a maximum voltage standing wave ratio (VSWR) of 1.35. The device can handle forward and reverse power levels of up to 2 watts. It is housed in a WR10 (BJ900) connector type and is rated for operation in temperatures ranging from -40 to +60 degrees Celsius. This circulator is suitable for military, space, and commercial applications, and custom designs are available upon request. The product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1027A - UIY Inc.
Shenzhen, China
92 to 96GHz Fullband WR10 Waveguide Circulator
UIYWC1027A
92 to 96GHz Fullband WR10 Waveguide Circulator UIYWC1027A
92 to 96GHz Fullband WR10 Waveguide Circulator

92 to 96GHz Fullband WR10 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC1027A
Product Name 92 to 96GHz Fullband WR10 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.25 :1
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.6 :1
View Details
21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details