UIY Inc. WR1800 (BJ5) - Waveguide to Coaxial Adapter UIYWTCWR1800A

Description
WR1800 (BJ5) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR1800 (BJ5) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR1800 (BJ5) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with a frequency range of 410 to 620 MHz, insertion loss of 0.2 dB max, VSWR of 1.25 max, peak power handling of 100 W, and operating temperature from -55 to +85 °C. Available with N-F, SMA-F, or 7/16-F coaxial connectors. Physical dimensions include a waveguide flange size of 508.00 x 406.40 mm (20.000 x 16.000 in) and overall length of 546.10 mm (21.500 in).

Datasheet Summary
Powered by GS/AI

WR1800 (BJ5) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with a frequency range of 410 to 620 MHz, insertion loss of 0.2 dB max, VSWR of 1.25 max, peak power handling of 100 W, and operating temperature from -55 to +85 °C. Available with N-F, SMA-F, or 7/16-F coaxial connectors. Physical dimensions include a waveguide flange size of 508.00 x 406.40 mm (20.000 x 16.000 in) and overall length of 546.10 mm (21.500 in).

Suppliers

Company
Product
Description
Supplier Links
WR1800 (BJ5) - Waveguide to Coaxial Adapter - UIYWTCWR1800A - UIY Inc.
Shenzhen, China
WR1800 (BJ5) - Waveguide to Coaxial Adapter
UIYWTCWR1800A
WR1800 (BJ5) - Waveguide to Coaxial Adapter UIYWTCWR1800A
WR1800 (BJ5) - Waveguide to Coaxial Adapter

WR1800 (BJ5) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR1800A
Product Name WR1800 (BJ5) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.15 :1
View Details
29 to 31GHz WR28 Waveguide Isolator - UIYWI1938A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.25 :1
View Details
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.96 to 1.45 GHz
VSWR 1.2 :1
View Details