UIY Inc. WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR650A

Description
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Description
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR650 (BJ14) waveguide to coaxial adapter for RF applications with frequency range 1.13 to 1.73 GHz, insertion loss of 0.2 dB maximum, VSWR of 1.2 maximum, and peak power handling of 100 W. Available with N-F, SMA-F, or 7/16-F connectors and operating temperature range of -55 to +85 °C. Mechanical dimensions include 220.70 mm length, 148.00 mm width, and 200.00 mm height. Designed for military, space, and commercial use.

Datasheet Summary
Powered by GS/AI

WR650 (BJ14) waveguide to coaxial adapter for RF applications with frequency range 1.13 to 1.73 GHz, insertion loss of 0.2 dB maximum, VSWR of 1.2 maximum, and peak power handling of 100 W. Available with N-F, SMA-F, or 7/16-F connectors and operating temperature range of -55 to +85 °C. Mechanical dimensions include 220.70 mm length, 148.00 mm width, and 200.00 mm height. Designed for military, space, and commercial use.

Suppliers

Company
Product
Description
Supplier Links
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Shenzhen, China
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter
UIYWTCWR650A
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR650A
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter

WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR650A
Product Name WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
Maximum Input Power 50 dBm
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
Maximum Input Power 46.99 dBm
View Details