UIY Inc. WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR12E

Description
WR12 (BJ740) – Waveguide to Coaxial Adapter
Request a Quote
Description
WR12 (BJ740) – Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR12 (BJ740) waveguide to coaxial adapter designed for high RF performance in military, space, and commercial applications, with a frequency range of 60 to 90 GHz, insertion loss of 0.5 dB max, VSWR of 1.5 max, and peak power handling of 3 W. The adapter features a 1mm-F coaxial connector and is rated for operating temperatures from -55 to +85 °C. It includes a bolt circle of Φ14.29 mm, four 4-40 UNC mounting holes, and a counterbore depth of 0.762 mm, with a general mechanical tolerance of ±2%. The unit conforms to the FUGP900 (UG-387/U) waveguide interface standard.

Datasheet Summary
Powered by GS/AI

WR12 (BJ740) waveguide to coaxial adapter designed for high RF performance in military, space, and commercial applications, with a frequency range of 60 to 90 GHz, insertion loss of 0.5 dB max, VSWR of 1.5 max, and peak power handling of 3 W. The adapter features a 1mm-F coaxial connector and is rated for operating temperatures from -55 to +85 °C. It includes a bolt circle of Φ14.29 mm, four 4-40 UNC mounting holes, and a counterbore depth of 0.762 mm, with a general mechanical tolerance of ±2%. The unit conforms to the FUGP900 (UG-387/U) waveguide interface standard.

Suppliers

Company
Product
Description
Supplier Links
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Shenzhen, China
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR12E
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR12E
WR12 (BJ740) – Waveguide to Coaxial Adapter

WR12 (BJ740) – Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR12E
Product Name WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type 1.0/2.3
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
Maximum Input Power 50 dBm
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
Maximum Input Power 50 dBm
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
Maximum Input Power 34.77 dBm
View Details