UIY Inc. WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR10E

Description
WR10 (BJ900) - Waveguide to Coaxial Adapter
Request a Quote Datasheet
Description
WR10 (BJ900) - Waveguide to Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Shenzhen, China
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR10E
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR10E
WR10 (BJ900) - Waveguide to Coaxial Adapter

WR10 (BJ900) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR10E
Product Name WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type 1.0/2.3
Unlock Full Specs
to access all available technical data

Similar Products

WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
Maximum Input Power 50 dBm
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
Maximum Input Power 50 dBm
View Details