UIY Inc. WR42 (BJ220) - Waveguide to Coaxial Adapter UIYWTCWR42E

Description
WR42 (BJ220) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR42 (BJ220) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR42 (BJ220) waveguide to coaxial adapter for RF applications from 18.0 to 26.5 GHz, with insertion loss of 0.25 dB, VSWR of 1.25, and power handling of 50 W, available with SMA-F or 2.92mm-F connectors, operating from -55 to +85 °C, and housed in a compact mechanical design with dimensions of 22.40 mm × 16.26 mm × 10.67 mm. The adapter supports military, space, and commercial applications and includes a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

WR42 (BJ220) waveguide to coaxial adapter for RF applications from 18.0 to 26.5 GHz, with insertion loss of 0.25 dB, VSWR of 1.25, and power handling of 50 W, available with SMA-F or 2.92mm-F connectors, operating from -55 to +85 °C, and housed in a compact mechanical design with dimensions of 22.40 mm × 16.26 mm × 10.67 mm. The adapter supports military, space, and commercial applications and includes a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Shenzhen, China
WR42 (BJ220) - Waveguide to Coaxial Adapter
UIYWTCWR42E
WR42 (BJ220) - Waveguide to Coaxial Adapter UIYWTCWR42E
WR42 (BJ220) - Waveguide to Coaxial Adapter

WR42 (BJ220) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR42E
Product Name WR42 (BJ220) - Waveguide to Coaxial Adapter
Operating Frequency 18.00 to 26.50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Specs
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Circulator - UIYWC2830A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details