UIY Inc. WR62 (BJ140) - Waveguide to Coaxial Adapter UIYWTCWR62A

Description
WR62 (BJ140) - Waveguide to Coaxial Adapter
Request a Quote Datasheet
Description
WR62 (BJ140) - Waveguide to Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Shenzhen, China
WR62 (BJ140) - Waveguide to Coaxial Adapter
UIYWTCWR62A
WR62 (BJ140) - Waveguide to Coaxial Adapter UIYWTCWR62A
WR62 (BJ140) - Waveguide to Coaxial Adapter

WR62 (BJ140) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR62A
Product Name WR62 (BJ140) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR430 (BJ22) - Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.72 to 2.61 GHz
VSWR 1.2 :1
View Details
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
10 to 15GHz WR75 Waveguide Isolator - UIYWI4444A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details