WR42 (BJ220) waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments, featuring an insertion loss of 0.25 dB maximum, VSWR of 1.25 maximum, and power handling of 50 W CW across a frequency range of 18.0 to 26.5 GHz. Available with SMA-F or 2.92mm-F connectors, operating from -55°C to +85°C. Mechanical dimensions are 22.40 mm × 16.26 mm × 15.00 mm with a 3.0 mm through-hole mounting pattern. Standard one-year warranty applies.
WR42 (BJ220) - Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR42E |
| Product Name | WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter |
| Adapter Connector Type | SMA; 2.92mm |