UIY Inc. WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR42A

Description
WR42 (BJ220) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR42 (BJ220) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR42 (BJ220) waveguide to coaxial adapter for RF applications from 18.0 to 26.5 GHz with insertion loss of 0.25 dB, VSWR of 1.2, and peak power handling of 50 W. Operates from -55 to +85 °C with SMA-F, SMA-M, 2.92mm-F, or 2.92mm-M connectors. Package dimensions are 22.40 x 20.70 x 15.95 mm. Standard one-year warranty.

Datasheet Summary
Powered by GS/AI

WR42 (BJ220) waveguide to coaxial adapter for RF applications from 18.0 to 26.5 GHz with insertion loss of 0.25 dB, VSWR of 1.2, and peak power handling of 50 W. Operates from -55 to +85 °C with SMA-F, SMA-M, 2.92mm-F, or 2.92mm-M connectors. Package dimensions are 22.40 x 20.70 x 15.95 mm. Standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Shenzhen, China
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR42A
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR42A
WR42 (BJ220) - Waveguide to Coaxial Adapter

WR42 (BJ220) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR42A
Product Name WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type SMA; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
Maximum Input Power 54.77 dBm
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 73800.0 to 112000.0 MHz
Maximum Input Power 34.77 dBm
View Details