UIY Inc. WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR187E

Description
WR187 (BJ48) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR187 (BJ48) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR187 (BJ48) waveguide to coaxial adapter with a frequency range of 3.94 to 5.99 GHz, insertion loss of 0.3 dB, VSWR of 1.25, and peak power handling of 100 W, operating from -55 to +85 °C. Available with SMA-F or N-F connectors, the adapter has a mechanical dimension of 88.90 mm in length and 47.55 mm in width, with a general tolerance of ±2%. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

WR187 (BJ48) waveguide to coaxial adapter with a frequency range of 3.94 to 5.99 GHz, insertion loss of 0.3 dB, VSWR of 1.25, and peak power handling of 100 W, operating from -55 to +85 °C. Available with SMA-F or N-F connectors, the adapter has a mechanical dimension of 88.90 mm in length and 47.55 mm in width, with a general tolerance of ±2%. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Shenzhen, China
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR187E
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR187E
WR187 (BJ48) - Waveguide to Coaxial Adapter

WR187 (BJ48) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR187E
Product Name WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
Maximum Input Power 50 dBm
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
Maximum Input Power 34.77 dBm
View Details