WR187 (BJ48) waveguide to coaxial adapters convert RF signals between waveguide and coaxial interfaces with a frequency range of 3.94 to 5.99 GHz, insertion loss of 0.15 dB max, and VSWR of 1.15 max. Available with SMA-F or N-F connectors, they support continuous wave power up to 100 W and operate from -55 to +85 °C. The adapter features a right-angle design with dimensions including 88.90 mm length, 47.55 mm width, and 54.00 mm height. A one-year standard warranty is provided.
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR187A |
| Product Name | WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA |