UIY Inc. WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR62E

Description
WR62 (BJ140) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR62 (BJ140) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR62 (BJ140) waveguide to coaxial adapter with SMA-F connector, operating from 11.9 to 18.0 GHz, with a maximum insertion loss of 0.3 dB and VSWR of 1.25, rated for 50 W CW power and operating temperatures from -55 to +85°C. The device is designed for military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

WR62 (BJ140) waveguide to coaxial adapter with SMA-F connector, operating from 11.9 to 18.0 GHz, with a maximum insertion loss of 0.3 dB and VSWR of 1.25, rated for 50 W CW power and operating temperatures from -55 to +85°C. The device is designed for military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Shenzhen, China
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR62E
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR62E
WR62 (BJ140) - Waveguide to Coaxial Adapter

WR62 (BJ140) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR62E
Product Name WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
Maximum Input Power 50 dBm
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
Maximum Input Power 46.99 dBm
View Details