UIY Inc. WR42 (BJ220) - Waveguide to Coaxial Adapter UIYWTCWR42A

Description
WR42 (BJ220) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR42 (BJ220) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR42 (BJ220) waveguide to coaxial adapters provide RF signal transition from waveguide to coaxial connectors with a frequency range of 18.0 to 26.5 GHz, insertion loss of 0.25 dB maximum, VSWR of 1.2 maximum, and continuous wave power handling of 50 W. They operate across a temperature range of -55 °C to +85 °C and are available with SMA-F, SMA-M, 2.92mm-F, or 2.92mm-M connectors. The unit measures 22.40 mm by 20.70 mm by 15.95 mm and includes a threaded alignment feature with a 3.0 mm thru-hole. The design supports military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

WR42 (BJ220) waveguide to coaxial adapters provide RF signal transition from waveguide to coaxial connectors with a frequency range of 18.0 to 26.5 GHz, insertion loss of 0.25 dB maximum, VSWR of 1.2 maximum, and continuous wave power handling of 50 W. They operate across a temperature range of -55 °C to +85 °C and are available with SMA-F, SMA-M, 2.92mm-F, or 2.92mm-M connectors. The unit measures 22.40 mm by 20.70 mm by 15.95 mm and includes a threaded alignment feature with a 3.0 mm thru-hole. The design supports military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Shenzhen, China
WR42 (BJ220) - Waveguide to Coaxial Adapter
UIYWTCWR42A
WR42 (BJ220) - Waveguide to Coaxial Adapter UIYWTCWR42A
WR42 (BJ220) - Waveguide to Coaxial Adapter

WR42 (BJ220) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR42A
Product Name WR42 (BJ220) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.8 :1
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details
12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details