UIY Inc. WR15 (BJ620) - Waveguide to Coaxial Adapter UIYWTCWR15F

Description
WR15 (BJ620) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR15 (BJ620) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWTCWR15F is a waveguide to coaxial adapter for WR15 (BJ620) waveguides, designed for RF applications in military, space, and commercial systems. It features a 1.0 mm-F coaxial connector and operates over a frequency range of 50 to 75 GHz, with a maximum insertion loss of 0.6 dB and a VSWR of 1.5. Peak power handling is 3 W, and it operates across a temperature range of -55 to +85 °C. The adapter has a mechanical size of 4.062 in. (103.17 mm) in length, with a body dimension of 3.962 in. (100.63 mm) and a tolerance of ±2%. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

UIYWTCWR15F is a waveguide to coaxial adapter for WR15 (BJ620) waveguides, designed for RF applications in military, space, and commercial systems. It features a 1.0 mm-F coaxial connector and operates over a frequency range of 50 to 75 GHz, with a maximum insertion loss of 0.6 dB and a VSWR of 1.5. Peak power handling is 3 W, and it operates across a temperature range of -55 to +85 °C. The adapter has a mechanical size of 4.062 in. (103.17 mm) in length, with a body dimension of 3.962 in. (100.63 mm) and a tolerance of ±2%. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Shenzhen, China
WR15 (BJ620) - Waveguide to Coaxial Adapter
UIYWTCWR15F
WR15 (BJ620) - Waveguide to Coaxial Adapter UIYWTCWR15F
WR15 (BJ620) - Waveguide to Coaxial Adapter

WR15 (BJ620) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR15F
Product Name WR15 (BJ620) - Waveguide to Coaxial Adapter
Operating Frequency 50.00 to 75.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Operating Frequency 49.80 to 67.00 GHz
VSWR 1.8 :1
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
26.5 to 40GHz Fullband WR28 Waveguide Circulator - UIYWC2225A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details