UIY Inc. 10 to 15GHz WR75 Waveguide Isolator UIYWI4444A

Description
10 to 15GHz WR75 Waveguide Isolator
Request a Quote Datasheet
Description
10 to 15GHz WR75 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 to 15GHz WR75 Waveguide Isolator - UIYWI4444A - UIY Inc.
Shenzhen, China
10 to 15GHz WR75 Waveguide Isolator
UIYWI4444A
10 to 15GHz WR75 Waveguide Isolator UIYWI4444A
10 to 15GHz WR75 Waveguide Isolator

10 to 15GHz WR75 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI4444A
Product Name 10 to 15GHz WR75 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details