UIY Inc. WR90 (BJ100) - Waveguide to Coaxial Adapter UIYWTCWR90A

Description
WR90 (BJ100) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR90 (BJ100) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR90 (BJ100) waveguide to coaxial adapters are designed for RF signal transition between waveguide and coaxial interfaces, supporting frequencies from 8.2 to 12.5 GHz with a maximum insertion loss of 0.2 dB and a maximum VSWR of 1.15. The adapters feature a 50 W peak power rating and operate over a temperature range of -55 to +85 °C, with connector options including SMA-F or N-F. The mechanical design includes a rectangular waveguide interface compliant with WR90 (BJ100) standards, and the unit is mounted via a standard flange with dimensions as specified in the mechanical drawing. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

WR90 (BJ100) waveguide to coaxial adapters are designed for RF signal transition between waveguide and coaxial interfaces, supporting frequencies from 8.2 to 12.5 GHz with a maximum insertion loss of 0.2 dB and a maximum VSWR of 1.15. The adapters feature a 50 W peak power rating and operate over a temperature range of -55 to +85 °C, with connector options including SMA-F or N-F. The mechanical design includes a rectangular waveguide interface compliant with WR90 (BJ100) standards, and the unit is mounted via a standard flange with dimensions as specified in the mechanical drawing. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Shenzhen, China
WR90 (BJ100) - Waveguide to Coaxial Adapter
UIYWTCWR90A
WR90 (BJ100) - Waveguide to Coaxial Adapter UIYWTCWR90A
WR90 (BJ100) - Waveguide to Coaxial Adapter

WR90 (BJ100) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR90A
Product Name WR90 (BJ100) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.15 :1
View Details
12 to 18GHz WR62 Waveguide Circulator - UIYWC3838A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details