WR284 (BJ32) waveguide to coaxial adapter for RF applications from 2.6 to 3.95 GHz with insertion loss of 0.15 dB and VSWR of 1.15. Available with SMA-F, N-F, or 7/16-F connectors and rated for 100 W or 300 W peak power depending on connector type. Operating temperature range is -55 °C to +85 °C. Physical dimensions include a length of 114.3 mm, width of 97.2 mm, and height of 79.0 mm. Supports military, space, and commercial applications with a one-year standard warranty.
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR284A |
| Product Name | WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA; 7/16 |