UIY Inc. WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR10A

Description
WR10 (BJ900) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR10 (BJ900) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWTCWR10A is a WR10 (BJ900) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems. It features a 1mm-F coaxial connector and supports a frequency range of 75 to 110 GHz with a maximum VSWR of 1.2 and insertion loss of 1.6 dB. The device handles a peak power of 3 W and operates across a temperature range of -55 °C to +85 °C. The housing is configured for FUGP900(UG-387/U) waveguide interface with a bolt circle diameter of 19.1 mm and includes two dowel pins for alignment. The physical dimensions follow standard WR10 flange specifications with a general tolerance of ±2%. The adapter comes with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYWTCWR10A is a WR10 (BJ900) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems. It features a 1mm-F coaxial connector and supports a frequency range of 75 to 110 GHz with a maximum VSWR of 1.2 and insertion loss of 1.6 dB. The device handles a peak power of 3 W and operates across a temperature range of -55 °C to +85 °C. The housing is configured for FUGP900(UG-387/U) waveguide interface with a bolt circle diameter of 19.1 mm and includes two dowel pins for alignment. The physical dimensions follow standard WR10 flange specifications with a general tolerance of ±2%. The adapter comes with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Shenzhen, China
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR10A
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR10A
WR10 (BJ900) - Waveguide to Coaxial Adapter

WR10 (BJ900) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR10A
Product Name WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type 1.0/2.3
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details