UIYWTCWR22E is a waveguide to coaxial adapter for the WR22 (BJ400) standard, supporting frequency ranges from 33 to 50 GHz with an insertion loss of 0.5 dB max, a VSWR of 1.6 max, and a peak power handling of 100 W. It features a 2.4mm-F coaxial connector and operates within a temperature range of -55 °C to +85 °C. The adapter is designed for military, space, and commercial applications. Mechanical dimensions are given as 58.2 mm in length, 3.96 mm (0.156 in) in width, and 19.50 mm (0.768 in) in height, with a general tolerance of ±2%. A one-year standard warranty is provided.
WR22 (BJ400) - Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR22E |
| Product Name | WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter |
| Adapter Connector Type | 2.4mm |