UIY Inc. WR159 (BJ58) - Waveguide to Coaxial Adapter UIYWTCWR159A

Description
WR159 (BJ58) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR159 (BJ58) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWTCWR159A is a waveguide to coaxial adapter for the WR159 (BJ58) waveguide, designed for RF applications in military, space, and commercial environments. It supports frequency ranges from 4.64 GHz to 7.05 GHz with a maximum insertion loss of 0.2 dB and a VSWR of 1.15. The adapter accepts either SMA-F or N-F coaxial connectors and handles up to 100 W continuous wave power at a temperature range of -55 °C to +85 °C. The mechanical dimensions include a length of 81.00 mm and a diameter of 25.40 mm, with a general tolerance of ±2%. The product carries a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYWTCWR159A is a waveguide to coaxial adapter for the WR159 (BJ58) waveguide, designed for RF applications in military, space, and commercial environments. It supports frequency ranges from 4.64 GHz to 7.05 GHz with a maximum insertion loss of 0.2 dB and a VSWR of 1.15. The adapter accepts either SMA-F or N-F coaxial connectors and handles up to 100 W continuous wave power at a temperature range of -55 °C to +85 °C. The mechanical dimensions include a length of 81.00 mm and a diameter of 25.40 mm, with a general tolerance of ±2%. The product carries a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Shenzhen, China
WR159 (BJ58) - Waveguide to Coaxial Adapter
UIYWTCWR159A
WR159 (BJ58) - Waveguide to Coaxial Adapter UIYWTCWR159A
WR159 (BJ58) - Waveguide to Coaxial Adapter

WR159 (BJ58) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR159A
Product Name WR159 (BJ58) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
81 to 86GHz WR10 Waveguide Isolator - UIYWI1930A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.3 :1
View Details