UIY Inc. WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR340E

Description
WR340 (BJ26) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR340 (BJ26) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR340 (BJ26) waveguide to coaxial adapter for RF applications in military, space, and commercial systems operates from 2.17 to 3.3 GHz with an insertion loss of 0.2 dB max, a VSWR of 1.25 max, and a peak power handling of 100 W. It supports operating temperatures from -55 °C to +85 °C and is available with N-F, SMA-F, or 7/16-F coaxial connectors. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

WR340 (BJ26) waveguide to coaxial adapter for RF applications in military, space, and commercial systems operates from 2.17 to 3.3 GHz with an insertion loss of 0.2 dB max, a VSWR of 1.25 max, and a peak power handling of 100 W. It supports operating temperatures from -55 °C to +85 °C and is available with N-F, SMA-F, or 7/16-F coaxial connectors. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Shenzhen, China
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR340E
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR340E
WR340 (BJ26) - Waveguide to Coaxial Adapter

WR340 (BJ26) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR340E
Product Name WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
Maximum Input Power 50 dBm
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
Maximum Input Power 50 dBm
View Details