UIY Inc. WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR284E

Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter, part number UIYWTCWR284E, operates within a frequency range of 2.6 to 3.95 GHz. It features a maximum insertion loss of 0.2 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.25. The adapter is available with different coaxial connector types, including N-F, SMA-F, and 7/16-F, all supporting a continuous wave power of 100 watts and peak power of 3 kilowatts. It is designed to function effectively in temperatures ranging from -55°C to +85°C. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter, part number UIYWTCWR284E, operates within a frequency range of 2.6 to 3.95 GHz. It features a maximum insertion loss of 0.2 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.25. The adapter is available with different coaxial connector types, including N-F, SMA-F, and 7/16-F, all supporting a continuous wave power of 100 watts and peak power of 3 kilowatts. It is designed to function effectively in temperatures ranging from -55°C to +85°C. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Shenzhen, China
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR284E
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR284E
WR284 (BJ32) - Waveguide to Coaxial Adapter

WR284 (BJ32) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR284E
Product Name WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
Maximum Input Power 50 dBm
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
Maximum Input Power 50 dBm
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
Maximum Input Power 50 dBm
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
Maximum Input Power 34.77 dBm
View Details