UIY Inc. WR340 (BJ26) - Waveguide to Coaxial Adapter UIYWTCWR340A

Description
WR340 (BJ26) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR340 (BJ26) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR340 (BJ26) waveguide to coaxial adapters provide RF transmission between waveguide and coaxial interfaces with a frequency range of 2.17 to 3.3 GHz, insertion loss of 0.2 dB, VSWR of 1.15, and a peak power rating of 100 W. The operating temperature range is -55 to +85 °C. Available connector types include N-F, SMA-F, and 7/16-F. The device supports military, space, and commercial applications and includes a one-year standard warranty. Physical dimensions are 257.3 mm in length, 138.2 mm in width, and 86.36 mm in height, with a tolerance of ±2% unless otherwise stated.

Datasheet Summary
Powered by GS/AI

WR340 (BJ26) waveguide to coaxial adapters provide RF transmission between waveguide and coaxial interfaces with a frequency range of 2.17 to 3.3 GHz, insertion loss of 0.2 dB, VSWR of 1.15, and a peak power rating of 100 W. The operating temperature range is -55 to +85 °C. Available connector types include N-F, SMA-F, and 7/16-F. The device supports military, space, and commercial applications and includes a one-year standard warranty. Physical dimensions are 257.3 mm in length, 138.2 mm in width, and 86.36 mm in height, with a tolerance of ±2% unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Shenzhen, China
WR340 (BJ26) - Waveguide to Coaxial Adapter
UIYWTCWR340A
WR340 (BJ26) - Waveguide to Coaxial Adapter UIYWTCWR340A
WR340 (BJ26) - Waveguide to Coaxial Adapter

WR340 (BJ26) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR340A
Product Name WR340 (BJ26) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 49.80 to 75.50 GHz
VSWR 2 :1
View Details
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.96 to 1.45 GHz
VSWR 1.2 :1
View Details
WR12 (BJ740) – Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.5 :1
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.15 :1
View Details