UIY Inc. WR28 (BJ320) - Waveguide to Coaxial Adapter UIYWTCWR28E

Description
WR28 (BJ320) - Waveguide to Coaxial Adapter
Request a Quote Datasheet
Description
WR28 (BJ320) - Waveguide to Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Shenzhen, China
WR28 (BJ320) - Waveguide to Coaxial Adapter
UIYWTCWR28E
WR28 (BJ320) - Waveguide to Coaxial Adapter UIYWTCWR28E
WR28 (BJ320) - Waveguide to Coaxial Adapter

WR28 (BJ320) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR28E
Product Name WR28 (BJ320) - Waveguide to Coaxial Adapter
Operating Frequency 26.50 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.3 :1
View Details
WR229 (BJ40) - Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.22 to 4.90 GHz
VSWR 1.15 :1
View Details
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details