UIY Inc. 27 to 31GHz Fullband WR28 Waveguide Isolator UIYWI2262A

Description
27 to 31GHz Fullband WR28 Waveguide Isolator
Request a Quote
Description
27 to 31GHz Fullband WR28 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWI2262A is a 27 to 31 GHz waveguide isolator in WR28 (BJ320) format, with an insertion loss of 0.3 dB max, isolation of 20 dB min, and VSWR of 1.2 max. It handles 120 W forward power and 50 W reverse power, operates from -40 to +85 °C, and has a mechanical size of 22.50 mm × 13.46 mm × 25.90 mm. The part supports military, space, and commercial applications and includes a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

UIYWI2262A is a 27 to 31 GHz waveguide isolator in WR28 (BJ320) format, with an insertion loss of 0.3 dB max, isolation of 20 dB min, and VSWR of 1.2 max. It handles 120 W forward power and 50 W reverse power, operates from -40 to +85 °C, and has a mechanical size of 22.50 mm × 13.46 mm × 25.90 mm. The part supports military, space, and commercial applications and includes a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Shenzhen, China
27 to 31GHz Fullband WR28 Waveguide Isolator
UIYWI2262A
27 to 31GHz Fullband WR28 Waveguide Isolator UIYWI2262A
27 to 31GHz Fullband WR28 Waveguide Isolator

27 to 31GHz Fullband WR28 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2262A
Product Name 27 to 31GHz Fullband WR28 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR229 (BJ40) - Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.22 to 4.90 GHz
VSWR 1.15 :1
View Details
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.25 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details