UIY Inc. 92 to 96GHz Fullband WR10 Waveguide Circulator UIYWC1924A

Description
92 to 96GHz Fullband WR10 Waveguide Circulator
Request a Quote
Description
92 to 96GHz Fullband WR10 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

92 to 96 GHz waveguide circulator for military, space, and commercial applications, housed in a WR10 (BJ900) interface with dimensions of 45.2 mm × 19.10 mm × 10.00 mm. Features an insertion loss of 1.2 dB max, isolation of 14 dB min, VSWR of 1.6 max, and handles 2 W forward and reverse power. Operating temperature range is -40 °C to +60 °C. Mounting includes four 1.6 mm holes and three M3 through holes. Warranty period is one year.

Datasheet Summary
Powered by GS/AI

92 to 96 GHz waveguide circulator for military, space, and commercial applications, housed in a WR10 (BJ900) interface with dimensions of 45.2 mm × 19.10 mm × 10.00 mm. Features an insertion loss of 1.2 dB max, isolation of 14 dB min, VSWR of 1.6 max, and handles 2 W forward and reverse power. Operating temperature range is -40 °C to +60 °C. Mounting includes four 1.6 mm holes and three M3 through holes. Warranty period is one year.

Suppliers

Company
Product
Description
Supplier Links
92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Shenzhen, China
92 to 96GHz Fullband WR10 Waveguide Circulator
UIYWC1924A
92 to 96GHz Fullband WR10 Waveguide Circulator UIYWC1924A
92 to 96GHz Fullband WR10 Waveguide Circulator

92 to 96GHz Fullband WR10 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC1924A
Product Name 92 to 96GHz Fullband WR10 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details