UIY Inc. WR19 (BJ500) - Waveguide to Coaxial Adapter UIYWTCWR19E

Description
WR19 (BJ500) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR19 (BJ500) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR19 (BJ500) waveguide to coaxial adapter for RF applications from 40 to 60 GHz, with insertion loss up to 1.8 dB, VSWR of 1.0, and 3 W CW power handling. It features an 1.85mm-F coaxial connector and operates from -55°C to +85°C. The unit has a mechanical tolerance of ±2% and is designed for military, space, and commercial use.

Datasheet Summary
Powered by GS/AI

WR19 (BJ500) waveguide to coaxial adapter for RF applications from 40 to 60 GHz, with insertion loss up to 1.8 dB, VSWR of 1.0, and 3 W CW power handling. It features an 1.85mm-F coaxial connector and operates from -55°C to +85°C. The unit has a mechanical tolerance of ±2% and is designed for military, space, and commercial use.

Suppliers

Company
Product
Description
Supplier Links
WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Shenzhen, China
WR19 (BJ500) - Waveguide to Coaxial Adapter
UIYWTCWR19E
WR19 (BJ500) - Waveguide to Coaxial Adapter UIYWTCWR19E
WR19 (BJ500) - Waveguide to Coaxial Adapter

WR19 (BJ500) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR19E
Product Name WR19 (BJ500) - Waveguide to Coaxial Adapter
Operating Frequency 40.00 to 60.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Specs
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details