UIY Inc. 51 to 59GHz Fullband WR15 Waveguide Isolator UIYWI2025A

Description
51 to 59GHz Fullband WR15 Waveguide Isolator
Request a Quote Datasheet
Description
51 to 59GHz Fullband WR15 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Shenzhen, China
51 to 59GHz Fullband WR15 Waveguide Isolator
UIYWI2025A
51 to 59GHz Fullband WR15 Waveguide Isolator UIYWI2025A
51 to 59GHz Fullband WR15 Waveguide Isolator

51 to 59GHz Fullband WR15 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2025A
Product Name 51 to 59GHz Fullband WR15 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

50 to 60GHz Fullband WR15 Waveguide Isolator - UIYWI2128A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Specs
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
WR2100 (BJ4) - Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.35 to 0.53 GHz
VSWR 1.25 :1
View Details