UIY Inc. 26.5 to 40GHz Fullband WR28 Waveguide Circulator UIYWC2225A

Description
26.5 to 40GHz Fullband WR28 Waveguide Circulator
Request a Quote
Description
26.5 to 40GHz Fullband WR28 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

26.5 to 40 GHz waveguide circulator for military, space, and commercial applications, mounted in a WR28 (BJ320) waveguide interface with dimensions 22.500 mm by 13.460 mm by 3.556 mm. It offers a maximum insertion loss of 0.45 dB, minimum isolation of 14 dB, maximum VSWR of 1.6, and handles 25 W forward and reverse power across an operating temperature range of -40 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

26.5 to 40 GHz waveguide circulator for military, space, and commercial applications, mounted in a WR28 (BJ320) waveguide interface with dimensions 22.500 mm by 13.460 mm by 3.556 mm. It offers a maximum insertion loss of 0.45 dB, minimum isolation of 14 dB, maximum VSWR of 1.6, and handles 25 W forward and reverse power across an operating temperature range of -40 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
26.5 to 40GHz Fullband WR28 Waveguide Circulator - UIYWC2225A - UIY Inc.
Shenzhen, China
26.5 to 40GHz Fullband WR28 Waveguide Circulator
UIYWC2225A
26.5 to 40GHz Fullband WR28 Waveguide Circulator UIYWC2225A
26.5 to 40GHz Fullband WR28 Waveguide Circulator

26.5 to 40GHz Fullband WR28 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC2225A
Product Name 26.5 to 40GHz Fullband WR28 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

18 to 26.5GHz Fullband WR42 Waveguide Circulator - UIYWC2830A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
81 to 86GHz WR10 Waveguide Isolator - UIYWI1930A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details