UIY Inc. WR137 (BJ70) - Waveguide to Coaxial Adapter UIYWTCWR137A

Description
WR137 (BJ70) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR137 (BJ70) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR137 (BJ70) - Waveguide to Coaxial Adapter, part number UIYWTCWR137A, operates within a frequency range of 5.38 to 8.17 GHz. It features a maximum insertion loss of 0.15 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.15. The adapter is designed with WR137 (BJ70) waveguide connectors and is available with either SMA-F or N-F coaxial connectors. It can handle a continuous wave power of 100 watts and a peak power of 3 kilowatts, with an operational temperature range of -55 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is included.

Datasheet Summary
Powered by GS/AI

The WR137 (BJ70) - Waveguide to Coaxial Adapter, part number UIYWTCWR137A, operates within a frequency range of 5.38 to 8.17 GHz. It features a maximum insertion loss of 0.15 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.15. The adapter is designed with WR137 (BJ70) waveguide connectors and is available with either SMA-F or N-F coaxial connectors. It can handle a continuous wave power of 100 watts and a peak power of 3 kilowatts, with an operational temperature range of -55 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is included.

Suppliers

Company
Product
Description
Supplier Links
WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Shenzhen, China
WR137 (BJ70) - Waveguide to Coaxial Adapter
UIYWTCWR137A
WR137 (BJ70) - Waveguide to Coaxial Adapter UIYWTCWR137A
WR137 (BJ70) - Waveguide to Coaxial Adapter

WR137 (BJ70) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR137A
Product Name WR137 (BJ70) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details