UIY Inc. WR284 (BJ32) - Waveguide to Coaxial Adapter UIYWTCWR284A

Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR284 (BJ32) - Waveguide to Coaxial Adapter, model UIYWTCWR284A, operates within a frequency range of 2.6 to 3.95 GHz. It features a maximum insertion loss of 0.15 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.15. The adapter is available with different coaxial connector types, including SMA-F, N-F, and 7/16-F, with corresponding continuous wave power ratings of 100 W for SMA-F and 300 W for both N-F and 7/16-F connectors. It can handle peak power levels of up to 3 kW and operates effectively within a temperature range of -55 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The WR284 (BJ32) - Waveguide to Coaxial Adapter, model UIYWTCWR284A, operates within a frequency range of 2.6 to 3.95 GHz. It features a maximum insertion loss of 0.15 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.15. The adapter is available with different coaxial connector types, including SMA-F, N-F, and 7/16-F, with corresponding continuous wave power ratings of 100 W for SMA-F and 300 W for both N-F and 7/16-F connectors. It can handle peak power levels of up to 3 kW and operates effectively within a temperature range of -55 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Shenzhen, China
WR284 (BJ32) - Waveguide to Coaxial Adapter
UIYWTCWR284A
WR284 (BJ32) - Waveguide to Coaxial Adapter UIYWTCWR284A
WR284 (BJ32) - Waveguide to Coaxial Adapter

WR284 (BJ32) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR284A
Product Name WR284 (BJ32) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 75.00 to 110.00 GHz
VSWR 1.6 :1
View Details
WR510 (BJ18) - Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.2 :1
View Details
WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.15 :1
View Details
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details