UIY Inc. WR2300 (BJ3) - Waveguide to Coaxial Adapter UIYWTCWR2300A

Description
WR2300 (BJ3) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR2300 (BJ3) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR2300 (BJ3) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with insertion loss of 0.12 dB, VSWR of 1.25 maximum, and CW power handling of 100 W at 320-490 MHz. Available with N-F, SMA-F, or 7/16-F connectors and operating temperature range of -55 to +85°C. Mechanical dimensions include a waveguide aperture of 23.00 mm and overall length of 532.00 mm.

Datasheet Summary
Powered by GS/AI

WR2300 (BJ3) waveguide to coaxial adapter for RF applications in military, space, and commercial systems, with insertion loss of 0.12 dB, VSWR of 1.25 maximum, and CW power handling of 100 W at 320-490 MHz. Available with N-F, SMA-F, or 7/16-F connectors and operating temperature range of -55 to +85°C. Mechanical dimensions include a waveguide aperture of 23.00 mm and overall length of 532.00 mm.

Suppliers

Company
Product
Description
Supplier Links
WR2300 (BJ3) - Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Shenzhen, China
WR2300 (BJ3) - Waveguide to Coaxial Adapter
UIYWTCWR2300A
WR2300 (BJ3) - Waveguide to Coaxial Adapter UIYWTCWR2300A
WR2300 (BJ3) - Waveguide to Coaxial Adapter

WR2300 (BJ3) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR2300A
Product Name WR2300 (BJ3) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.8 :1
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.25 :1
View Details