UIY Inc. WR1150 (BJ8) - Waveguide to Coaxial Adapter UIYWTCWR1150A

Description
WR1150 (BJ8) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR1150 (BJ8) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR1150 (BJ8) waveguide to coaxial adapter with a frequency range of 640 to 960 MHz, insertion loss of 0.12 dB, VSWR of 1.25 max, and 100 W peak power handling, available with N-F, SMA-F, or 7/16-F connectors. Operating temperature range is -55 °C to +85 °C. Mechanical dimensions are 268.00 mm length, 18.00 mm width, and 161.00 mm height, with a tolerance of ±2% unless otherwise stated. Designed for military, space, and commercial applications. Standard one-year warranty included.

Datasheet Summary
Powered by GS/AI

WR1150 (BJ8) waveguide to coaxial adapter with a frequency range of 640 to 960 MHz, insertion loss of 0.12 dB, VSWR of 1.25 max, and 100 W peak power handling, available with N-F, SMA-F, or 7/16-F connectors. Operating temperature range is -55 °C to +85 °C. Mechanical dimensions are 268.00 mm length, 18.00 mm width, and 161.00 mm height, with a tolerance of ±2% unless otherwise stated. Designed for military, space, and commercial applications. Standard one-year warranty included.

Suppliers

Company
Product
Description
Supplier Links
WR1150 (BJ8) - Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Shenzhen, China
WR1150 (BJ8) - Waveguide to Coaxial Adapter
UIYWTCWR1150A
WR1150 (BJ8) - Waveguide to Coaxial Adapter UIYWTCWR1150A
WR1150 (BJ8) - Waveguide to Coaxial Adapter

WR1150 (BJ8) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR1150A
Product Name WR1150 (BJ8) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
WR2100 (BJ4) - Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.35 to 0.53 GHz
VSWR 1.25 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.15 :1
View Details
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator - UIYWI3060A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details