The UIYWTCWR75A is a waveguide to coaxial adapter for WR75 (BJ120) waveguide, designed for RF applications in military, space, and commercial environments. It features an SMA-F coaxial connector and operates from 9.84 to 15.0 GHz with a maximum insertion loss of 0.2 dB and a maximum VSWR of 1.15. The adapter supports a peak power rating of 50 W and operates over a temperature range of -55 °C to +85 °C. The mechanical dimensions are referenced from the provided drawing with a general tolerance of ±2%. A one-year standard warranty is provided.
WR75 (BJ120) - Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | UIYWTCWR75A |
| Product Name | WR75 (BJ120) - Waveguide to Coaxial Adapter |
| Component Type | Transition |