UIY Inc. 22 to 33GHz Fullband WR34 Waveguide Circulator UIYWC2230A

Description
22 to 33GHz Fullband WR34 Waveguide Circulato
Request a Quote
Description
22 to 33GHz Fullband WR34 Waveguide Circulato
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWC2230A is a waveguide circulator designed for RF applications in the 22.0 to 33.0 GHz frequency range with WR34 (BJ260) connectors. It operates over a temperature range of -40 to +70 °C, exhibits a maximum insertion loss of 0.4 dB, minimum isolation of 18 dB, and a maximum VSWR of 1.3. It handles forward and reverse power ratings of 60 W each. The device is suited for military, space, and commercial applications, and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYWC2230A is a waveguide circulator designed for RF applications in the 22.0 to 33.0 GHz frequency range with WR34 (BJ260) connectors. It operates over a temperature range of -40 to +70 °C, exhibits a maximum insertion loss of 0.4 dB, minimum isolation of 18 dB, and a maximum VSWR of 1.3. It handles forward and reverse power ratings of 60 W each. The device is suited for military, space, and commercial applications, and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Shenzhen, China
22 to 33GHz Fullband WR34 Waveguide Circulator
UIYWC2230A
22 to 33GHz Fullband WR34 Waveguide Circulator UIYWC2230A
22 to 33GHz Fullband WR34 Waveguide Circulato

22 to 33GHz Fullband WR34 Waveguide Circulato

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC2230A
Product Name 22 to 33GHz Fullband WR34 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.15 :1
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Specs
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details