UIY Inc. WR22 (BJ400) - Waveguide to Coaxial Adapter UIYWTCWR22E

Description
WR22 (BJ400) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR22 (BJ400) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWTCWR22E is a WR22 (BJ400) waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments. It features a 2.4mm-F coaxial connector and operates over a frequency range of 33 to 50 GHz with a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.6. The device supports a peak power handling of 100 W and operates within a temperature range of -55 °C to +85 °C. The mechanical dimensions are 58.2 mm in length, 3.96 mm (0.156 in) in width, and 5.69 mm (0.224 in) in height, with a general tolerance of ±2%. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

UIYWTCWR22E is a WR22 (BJ400) waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments. It features a 2.4mm-F coaxial connector and operates over a frequency range of 33 to 50 GHz with a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.6. The device supports a peak power handling of 100 W and operates within a temperature range of -55 °C to +85 °C. The mechanical dimensions are 58.2 mm in length, 3.96 mm (0.156 in) in width, and 5.69 mm (0.224 in) in height, with a general tolerance of ±2%. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Shenzhen, China
WR22 (BJ400) - Waveguide to Coaxial Adapter
UIYWTCWR22E
WR22 (BJ400) - Waveguide to Coaxial Adapter UIYWTCWR22E
WR22 (BJ400) - Waveguide to Coaxial Adapter

WR22 (BJ400) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR22E
Product Name WR22 (BJ400) - Waveguide to Coaxial Adapter
Operating Frequency 33.00 to 50.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1027A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.35 :1
View Details
WR650 (BJ14) - Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.13 to 1.73 GHz
VSWR 1.2 :1
View Details
WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details