UIY Inc. WR112 (BJ84) - Waveguide to Coaxial Adapter UIYWTCWR112E

Description
WR112 (BJ84) - Waveguide to Coaxial Adapter
Request a Quote Datasheet
Description
WR112 (BJ84) - Waveguide to Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Shenzhen, China
WR112 (BJ84) - Waveguide to Coaxial Adapter
UIYWTCWR112E
WR112 (BJ84) - Waveguide to Coaxial Adapter UIYWTCWR112E
WR112 (BJ84) - Waveguide to Coaxial Adapter

WR112 (BJ84) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR112E
Product Name WR112 (BJ84) - Waveguide to Coaxial Adapter
Operating Frequency 6.57 to 9.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

10 to 15GHz WR75 Waveguide Circulator - UIYWC4444A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
WR430 (BJ22) - Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.72 to 2.61 GHz
VSWR 1.2 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.8 :1
View Details